KitchenAid logo

KitchenAid 5KSM180H Stand mixer 300 W Red

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10808
Info modified on:
08 May 2025, 16:51:27
Short summary description KitchenAid 5KSM180H Stand mixer 300 W Red:

KitchenAid 5KSM180H, Stand mixer, Red, Beat, Knead, Mixing, Stirring, Whisking, 1 m, 4,8 L, PASSION RED

Long summary description KitchenAid 5KSM180H Stand mixer 300 W Red:

KitchenAid 5KSM180H. Type: Stand mixer, Product colour: Red, Mixer functions: Beat, Knead, Mixing, Stirring, Whisking. Housing material: Metal, Zinc, Bowl material: Stainless steel. Power: 300 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Width: 240 mm, Depth: 370 mm, Height: 360 mm. Package width: 279 mm, Package depth: 444 mm, Package height: 462 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.