Kingston Technology logo

Kingston Technology 32GB Ultimate 266X CompactFlash Flash

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112485
Info modified on:
12 Feb 2024, 10:10:59
End of life date:
08 Feb 2024
Short summary description Kingston Technology 32GB Ultimate 266X CompactFlash Flash:

Kingston Technology 32GB Ultimate 266X, 32 GB, CompactFlash, Flash, 45 MB/s, 40 MB/s

Long summary description Kingston Technology 32GB Ultimate 266X CompactFlash Flash:

Kingston Technology 32GB Ultimate 266X. Capacity: 32 GB, Flash card type: CompactFlash, Internal memory type: Flash, Read speed: 45 MB/s, Write speed: 40 MB/s

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.