KeySonic KSK-8021U, Full-size (100%), Wired, USB, Membrane, Silver, White
KeySonic KSK-8021U. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard number of keys: 110. Cable length: 1,5 m. Recommended usage: Universal. Product colour: Silver, White