Kensington logo

Kensington K64407WW keyboard Office USB QWERTY English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60825
Info modified on:
18 Jun 2024, 11:49:57
Short summary description Kensington K64407WW keyboard Office USB QWERTY English Black:

Kensington K64407WW, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description Kensington K64407WW keyboard Office USB QWERTY English Black:

Kensington K64407WW. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Office. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.