JVC RV-NB75E, 7,1 kg, Black, Portable CD player
JVC RV-NB75E. Audio formats supported: MP3, WMA. RMS rated power: 40 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, CD capacity: 1 discs. Headphone connectivity: 3.5 mm, Bluetooth version: 2.1+EDR