JVC GZ-MS130, 0,8 MP, 6,86 cm (2.7"), LCD, 290 g, Black, Silver
JVC GZ-MS130. Total megapixels: 0,8 MP. Optical zoom: 35x, Digital zoom: 800x, Focal length range: 2.2 - 77 mm. Display diagonal: 6,86 cm (2.7"), Display: LCD. Product colour: Black, Silver. Maximum video resolution: 1920 x 1080 pixels