Jabra BT headset Style, Wireless, Office/Call center, 10 g, Headset, Black
Jabra BT headset Style. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 10 m. Weight: 10 g. Product colour: Black