itek logo

itek Scorpion Deep Sea keyboard Gaming USB Italian Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51903
Info modified on:
21 Oct 2022, 10:14:32
Short summary description itek Scorpion Deep Sea keyboard Gaming USB Italian Black:

itek Scorpion Deep Sea, Full-size (100%), Wired, USB, Black

Long summary description itek Scorpion Deep Sea keyboard Gaming USB Italian Black:

itek Scorpion Deep Sea. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 114. Cable length: 1,5 m. Recommended usage: Gaming. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.