ISY logo

ISY 15127.02 Intel® Xeon® E5 Family E5-2687W 64 GB DDR4-SDRAM 400 GB SSD NVIDIA® Quadro® M5000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29594
Info modified on:
23 Jul 2024, 21:14:29
Short summary description ISY 15127.02 Intel® Xeon® E5 Family E5-2687W 64 GB DDR4-SDRAM 400 GB SSD NVIDIA® Quadro® M5000 Windows 10 Pro Tower Workstation Black:

ISY 15127.02, 3,1 GHz, Intel® Xeon® E5 Family, E5-2687W, 64 GB, 400 GB, Windows 10 Pro

Long summary description ISY 15127.02 Intel® Xeon® E5 Family E5-2687W 64 GB DDR4-SDRAM 400 GB SSD NVIDIA® Quadro® M5000 Windows 10 Pro Tower Workstation Black:

ISY 15127.02. Processor frequency: 3,1 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2687W. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 400 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® M5000. Operating system installed: Windows 10 Pro. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.