Iomega StorCenter ix12-300r/4TB, Rack (2U), Intel® Core™2 Duo, E8400, 2 GB, 4,096 TB, EMC LifeLine
Iomega StorCenter ix12-300r/4TB. Chassis type: Rack (2U). Processor family: Intel® Core™2 Duo, Processor model: E8400, Processor frequency: 3 GHz. Internal memory: 2 GB. Total installed storage capacity: 4,096 TB. Operating system installed: EMC LifeLine