Integral logo

Integral IN4T64GRDMSX4 memory module 64 GB 1 x 64 GB DDR4 2400 MHz ECC

Data-sheet quality:
created/standardized by Icecat
Product views:
52852
Info modified on:
26 May 2025, 09:57:12
Short summary description Integral IN4T64GRDMSX4 memory module 64 GB 1 x 64 GB DDR4 2400 MHz ECC:

Integral IN4T64GRDMSX4, 64 GB, 1 x 64 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description Integral IN4T64GRDMSX4 memory module 64 GB 1 x 64 GB DDR4 2400 MHz ECC:

Integral IN4T64GRDMSX4. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.