Indesit logo

Indesit UFAN 400 S Upright freezer Freestanding 238 L Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91300
Info modified on:
22 Feb 2023, 14:59:43
Short summary description Indesit UFAN 400 S Upright freezer Freestanding 238 L Silver:

Indesit UFAN 400 S, 238 L, 22 kg/24h, Silver

Long summary description Indesit UFAN 400 S Upright freezer Freestanding 238 L Silver:

Indesit UFAN 400 S. Freezer net capacity: 238 L, Freezing capacity: 22 kg/24h, Storage time during power failure: 20 h. Annual energy consumption: 287 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.