Indesit logo

Indesit Moon Standard SIXL 126 S washing machine Front-load 6 kg 1200 RPM Blue, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit Moon Standard SIXL 126 S washing machine Front-load 6 kg 1200 RPM Blue, Silver:

Indesit Moon Standard SIXL 126 S, Front-load, 6 kg, 1200 RPM, Blue, Silver

Long summary description Indesit Moon Standard SIXL 126 S washing machine Front-load 6 kg 1200 RPM Blue, Silver:

Indesit Moon Standard SIXL 126 S. Loading type: Front-load. Rated capacity: 6 kg. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: Blue, Silver. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.