Indesit RAA 24 S, N-T, 45 dB, 2,5 kg/24h, Silver
Indesit RAA 24 S. Door hinge: Right. Climate class: N-T, Noise level: 45 dB. Fridge number of shelves/baskets: 3. Freezing capacity: 2,5 kg/24h. Annual energy consumption: 230 kWh. Product colour: Silver