Indesit logo

Indesit PIM 750 AST (IX) hob Stainless steel Built-in Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73298
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit PIM 750 AST (IX) hob Stainless steel Built-in Gas 5 zone(s):

Indesit PIM 750 AST (IX), Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Indesit PIM 750 AST (IX) hob Stainless steel Built-in Gas 5 zone(s):

Indesit PIM 750 AST (IX). Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1900 W, Large cooking zone: 2600 W. Control type: Rotary, Control position: Front. Width: 680 mm, Depth: 510 mm, Height: 33 mm. Package width: 730 mm, Package depth: 570 mm, Package height: 160 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.