Indesit logo

Indesit KM B21S(X)/EX cooker Freestanding cooker Natural gas Combi Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83297
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit KM B21S(X)/EX cooker Freestanding cooker Natural gas Combi Stainless steel:

Indesit KM B21S(X)/EX, Freestanding cooker, Stainless steel, Buttons, Rotary, Front, Combi, 6 zone(s)

Long summary description Indesit KM B21S(X)/EX cooker Freestanding cooker Natural gas Combi Stainless steel:

Indesit KM B21S(X)/EX. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Buttons, Rotary. Hob type: Combi, Number of cooking zones: 6 zone(s), Top surface type: Enamel steel. Oven power source: Natural gas, Oven net capacity: 119 L, Total oven(s) interior capacity: 119 L. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Current: 12 A. Width: 900 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.