Indesit logo

Indesit IWC 91082 ECO (EU) washing machine Front-load 8 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84784
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWC 91082 ECO (EU) washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 91082 ECO (EU), Front-load, 8 kg, B, 1000 RPM, 244 kWh, 12056 L

Long summary description Indesit IWC 91082 ECO (EU) washing machine Front-load 8 kg 1000 RPM White:

Indesit IWC 91082 ECO (EU). Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 244 kWh, Annual water consumption washing: 12056 L. Product colour: White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.