Indesit logo

Indesit FIM 51 K.A IX S oven 56 L 2250 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101231
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Indesit FIM 51 K.A IX S oven 56 L 2250 W Stainless steel:

Indesit FIM 51 K.A IX S, Electric, 56 L, 2250 W, 56 L, 2250 W, 2250 W

Long summary description Indesit FIM 51 K.A IX S oven 56 L 2250 W Stainless steel:

Indesit FIM 51 K.A IX S. Oven type: Electric, Total oven(s) interior capacity: 56 L, Total oven power: 2250 W. Product colour: Stainless steel, Control type: Rotary, Control position: Front. Timer type: Mechanical. Connected load: 2250 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 600 mm, Depth: 545 mm, Height: 600 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.