Indesit logo

Indesit BWE 91484X WSSS EU washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73120
Info modified on:
27 May 2024, 12:49:52
Short summary description Indesit BWE 91484X WSSS EU washing machine Front-load 9 kg 1400 RPM White:

Indesit BWE 91484X WSSS EU, Front-load, 9 kg, B, 81 dB, 1400 RPM, 196 kWh

Long summary description Indesit BWE 91484X WSSS EU washing machine Front-load 9 kg 1400 RPM White:

Indesit BWE 91484X WSSS EU. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 81 dB. Washing class: B. Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 11690 L. Product colour: White. Width: 595 mm, Depth: 605 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.