Indesit logo

Indesit BIAAA 23 V X Y Freestanding 302 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36956
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Indesit BIAAA 23 V X Y Freestanding 302 L Stainless steel:

Indesit BIAAA 23 V X Y, 302 L, SN-T, 40 dB, 2 kg/24h, Stainless steel

Long summary description Indesit BIAAA 23 V X Y Freestanding 302 L Stainless steel:

Indesit BIAAA 23 V X Y. Total net capacity: 302 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 212 L. Freezer net capacity: 90 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 224 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.