Indesit logo

Indesit IWC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237223
Info modified on:
06 May 2025, 14:30:04
Short summary description Indesit IWC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61052 C ECO IT, Front-load, 6 kg, C, 76 dB, 1000 RPM, 173 kWh

Long summary description Indesit IWC 61052 C ECO IT washing machine Front-load 6 kg 1000 RPM White:

Indesit IWC 61052 C ECO IT. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 8400 L. Product colour: White. Width: 595 mm, Depth: 517 mm, Height: 850 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.