Indesit logo

Indesit INSZ 1801 AA combi-fridge Built-in 292 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45648
Info modified on:
09 Sept 2024, 12:11:04
Short summary description Indesit INSZ 1801 AA combi-fridge Built-in 292 L White:

Indesit INSZ 1801 AA, 292 L, Built-in, 35 dB, SN-T, 3 kg/24h, White

Long summary description Indesit INSZ 1801 AA combi-fridge Built-in 292 L White:

Indesit INSZ 1801 AA. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 292 L, Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 262 L. Freezer position: Top-placed, Freezer net capacity: 30 L, Freezing capacity: 3 kg/24h. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.