IMC Toys Cry Babies Magic Tears, Baby doll, Female, 3 yr(s), Girl, 120 mm, 199 g
IMC Toys Cry Babies Magic Tears. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl. Height: 120 mm, Weight: 199 g. Material: Plastic, Product colour: Multicolour