iiyama ProLite XB3070WQS-B1, 76,2 cm (30"), 2560 x 1600 pixels, Quad HD, LED, 5 ms, Black
iiyama ProLite XB3070WQS-B1. Display diagonal: 76,2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black