iiyama ProLite X4071UHSU-B1, 100,3 cm (39.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 3 ms, Black
iiyama ProLite X4071UHSU-B1. Display diagonal: 100,3 cm (39.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black