iiyama logo

iiyama ProLite H540 21.3"TFT .29 60kHz TCO99blk computer monitor 54,1 cm (21.3") 1600 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44922
Info modified on:
21 Oct 2022, 10:14:07
Short summary description iiyama ProLite H540 21.3"TFT .29 60kHz TCO99blk computer monitor 54,1 cm (21.3") 1600 x 1200 pixels:

iiyama ProLite H540 21.3"TFT .29 60kHz TCO99blk, 54,1 cm (21.3"), 1600 x 1200 pixels, 20 ms

Long summary description iiyama ProLite H540 21.3"TFT .29 60kHz TCO99blk computer monitor 54,1 cm (21.3") 1600 x 1200 pixels:

iiyama ProLite H540 21.3"TFT .29 60kHz TCO99blk. Display diagonal: 54,1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.