iiyama ProLite E2280HS-B1, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
iiyama ProLite E2280HS-B1. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black