iiyama logo

iiyama ProLite E2278HSD-GB1 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24245
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite E2278HSD-GB1 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite E2278HSD-GB1, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description iiyama ProLite E2278HSD-GB1 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

iiyama ProLite E2278HSD-GB1. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.