Ignis ARL 392/A+ combi-fridge Built-in 129 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83128
Info modified on:
27 May 2024, 12:06:56
Short summary description Ignis ARL 392/A+ combi-fridge Built-in 129 L White:

Ignis ARL 392/A+, 129 L, Built-in, 38 dB, 2 kg/24h, White

Long summary description Ignis ARL 392/A+ combi-fridge Built-in 129 L White:

Ignis ARL 392/A+. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Total net capacity: 129 L, Noise level: 38 dB, Total gross capacity: 132 L. Fridge net capacity: 111 L, Fridge gross capacity: 114 L. Freezer position: Top-placed, Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Cord length: 2,45 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.