Ignis AKS 380/IX Stainless steel Built-in 60 cm Sealed plate 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75943
Info modified on:
20 Dec 2024, 05:36:59
Short summary description Ignis AKS 380/IX Stainless steel Built-in 60 cm Sealed plate 4 zone(s):

Ignis AKS 380/IX, Stainless steel, Built-in, 60 cm, Sealed plate, Stainless steel, 4 zone(s)

Long summary description Ignis AKS 380/IX Stainless steel Built-in 60 cm Sealed plate 4 zone(s):

Ignis AKS 380/IX. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1500 W, Large cooking zone: 2000 W. Control type: Rotary, Control position: Top right. Connected load (electric): 6000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 40 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.