IFROGZ Orion, Wired, 20 - 20000 Hz, Calls/Music, Headset, White
IFROGZ Orion. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1,2 m, Product colour: White