HyperX logo

HyperX Impact HX424S15IB2K4/32 memory module 32 GB 4 x 8 GB DDR4 2400 MHz

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65824
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
07 Mar 2024
Short summary description HyperX Impact HX424S15IB2K4/32 memory module 32 GB 4 x 8 GB DDR4 2400 MHz:

HyperX Impact HX424S15IB2K4/32, 32 GB, 4 x 8 GB, DDR4, 2400 MHz, 260-pin SO-DIMM, Black

Long summary description HyperX Impact HX424S15IB2K4/32 memory module 32 GB 4 x 8 GB DDR4 2400 MHz:

HyperX Impact HX424S15IB2K4/32. Component for: Laptop, Internal memory: 32 GB, Memory layout (modules x size): 4 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 15, Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.