Huawei logo

Huawei MateStation S B515 AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Desktop PC Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39014
Info modified on:
11 Nov 2024, 16:50:11
Short summary description Huawei MateStation S B515 AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Desktop PC Grey:

Huawei MateStation S B515, 3,7 GHz, AMD Ryzen™ 5, 4600G, 8 GB, 256 GB, Windows 10 Home

Long summary description Huawei MateStation S B515 AMD Ryzen™ 5 4600G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Desktop PC Grey:

Huawei MateStation S B515. Processor frequency: 3,7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 4600G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.