Huawei logo

Huawei Y6P 16 cm (6.3") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G Micro-USB 3 GB 64 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42343
Info modified on:
30 Jan 2025, 06:55:25
Short summary description Huawei Y6P 16 cm (6.3") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G Micro-USB 3 GB 64 GB 5000 mAh Black:

Huawei Y6P, 16 cm (6.3"), 3 GB, 64 GB, 13 MP, Android 10, Black

Long summary description Huawei Y6P 16 cm (6.3") Dual SIM Android 10 Huawei Mobile Services (HMS) 4G Micro-USB 3 GB 64 GB 5000 mAh Black:

Huawei Y6P. Display diagonal: 16 cm (6.3"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: MT6762R. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Black. Weight: 185 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.