Huawei B535-232, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 4G, White, Site diagnostics & measurement device
Huawei B535-232. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Mobile network generation: 4G. Product type: Site diagnostics & measurement device, Product colour: White. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 219 mm, Depth: 138 mm, Height: 25,6 mm