HP logo

HP AMD Radeon R7 450 4GB GDDR5

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336939
Info modified on:
15 Mar 2021, 20:28:08
End of life date:
30 Sept 2018
Short summary description HP AMD Radeon R7 450 4GB GDDR5:

HP AMD Radeon R7 450 4GB, Radeon R7 450, 4 GB, GDDR5

Long summary description HP AMD Radeon R7 450 4GB GDDR5:

HP AMD Radeon R7 450 4GB. Graphics processor family: AMD, Graphics processor: Radeon R7 450. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5. DirectX version: 12.0, OpenGL version: 4.3, Dual Link DVI. Cooling type: Active

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.