HP logo

HP 200 keyboard Mouse included Office RF Wireless Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
566968
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2019
Short summary description HP 200 keyboard Mouse included Office RF Wireless Black:

HP 200, Full-size (100%), Wireless, RF Wireless, Membrane, Black, Mouse included

Long summary description HP 200 keyboard Mouse included Office RF Wireless Black:

HP 200. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Recommended usage: Office. Product colour: Black. Mouse included

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.