HP logo

HP HC240 Healthcare Edition computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263656
Info modified on:
30 Dec 2024, 17:23:52
End of life date:
01 Nov 2018
Short summary description HP HC240 Healthcare Edition computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:

HP HC240 Healthcare Edition, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 8 ms, White

Long summary description HP HC240 Healthcare Edition computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED White:

HP HC240 Healthcare Edition. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.