HP logo

HP Compaq Pro 6200 MT Intel Pentium G G630 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49996
Info modified on:
23 Jul 2024, 21:11:26
Short summary description HP Compaq Pro 6200 MT Intel Pentium G G630 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 MT, 2,7 GHz, Intel Pentium G, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6200 MT Intel Pentium G G630 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 MT. Processor frequency: 2,7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.