HP logo

HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5500 2 GB DDR3-SDRAM Intel® GMA 4500 Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54301
Info modified on:
14 Mar 2024, 18:04:20
Short summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5500 2 GB DDR3-SDRAM Intel® GMA 4500 Windows 7 Professional Desktop PC Black:

HP Compaq Pro Compaq 6000 Pro, 2,8 GHz, Intel® Pentium®, E5500, 2 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Intel® Pentium® E5500 2 GB DDR3-SDRAM Intel® GMA 4500 Windows 7 Professional Desktop PC Black:

HP Compaq Pro Compaq 6000 Pro. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Wi-Fi. Operating system installed: Windows 7 Professional. Chassis type: Desktop. Product type: PC. Weight: 7,26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.