HP logo

HP Pavilion dm3-3012nr Intel® Pentium® U5400 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19465
Info modified on:
27 Jan 2025, 08:23:27
Short summary description HP Pavilion dm3-3012nr Intel® Pentium® U5400 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

HP Pavilion dm3-3012nr, Intel® Pentium®, 1,2 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dm3-3012nr Intel® Pentium® U5400 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

HP Pavilion dm3-3012nr. Processor family: Intel® Pentium®, Processor model: U5400, Processor frequency: 1,2 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.