HP Compaq Pro 6005 Pro SFF, 3,4 GHz, AMD Athlon II X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Pro 6005 Pro SFF. Processor frequency: 3,4 GHz, Processor family: AMD Athlon II X2, Processor model: B28. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black