HP ENVY 14-1150ed Notebook PC, Intel® Core™ i7, 1,6 GHz, 36,8 cm (14.5"), 1366 x 768 pixels, 6 GB, 750 GB
HP ENVY 14-1150ed Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 36,8 cm (14.5"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2,52 kg