HP logo

HP Pavilion dv7-4130sa Intel® Core™ i3 i3-370M Laptop 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13583
Info modified on:
25 Jan 2025, 22:20:00
End of life date:
30 Jun 2011
Short summary description HP Pavilion dv7-4130sa Intel® Core™ i3 i3-370M Laptop 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver:

HP Pavilion dv7-4130sa, Intel® Core™ i3, 2,4 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP Pavilion dv7-4130sa Intel® Core™ i3 i3-370M Laptop 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver:

HP Pavilion dv7-4130sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.