HP logo

HP Stream 14-ax000na Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Blue

Brand:
Product family:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24400
Info modified on:
25 Jan 2025, 22:12:35
End of life date:
26 Mar 2017
Short summary description HP Stream 14-ax000na Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Blue:

HP Stream 14-ax000na, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Stream 14-ax000na Intel® Celeron® N3060 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Blue:

HP Stream 14-ax000na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Blue

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.