HP logo

HP Pavilion 17-ab040nd Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70441
Info modified on:
22 Jan 2025, 05:38:28
Short summary description HP Pavilion 17-ab040nd Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Silver:

HP Pavilion 17-ab040nd, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 16 GB, 1,26 TB

Long summary description HP Pavilion 17-ab040nd Intel® Core™ i7 i7-6700HQ Laptop 43,9 cm (17.3") 4K Ultra HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Silver:

HP Pavilion 17-ab040nd. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.