HP logo

HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38194
Info modified on:
26 Jun 2024, 05:14:53
Short summary description HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 PC Black:

HP EliteDesk 800 G2 SFF, 3,4 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD Super Multi, Windows 10

Long summary description HP EliteDesk 800 G2 SFF Intel® Core™ i7 i7-6700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 PC Black:

HP EliteDesk 800 G2 SFF. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.