HP logo

HP ENVY x360 13-y023cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19819
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP ENVY x360 13-y023cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:

HP ENVY x360 13-y023cl, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP ENVY x360 13-y023cl Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Silver:

HP ENVY x360 13-y023cl. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.