HP logo

HP Z440 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60090
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

HP Z440, 3,7 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, Blu-Ray DVD Combo, Windows 10 Pro

Long summary description HP Z440 Intel Xeon E5 v3 E5-1630V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M2000 Windows 10 Pro Tower Workstation Black:

HP Z440. Processor frequency: 3,7 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1630V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® Quadro® M2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.