HP logo

HP ProBook 11 EE G2 Intel® Core™ i3 i3-6100U Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70517
Info modified on:
22 Jan 2025, 06:05:19
Short summary description HP ProBook 11 EE G2 Intel® Core™ i3 i3-6100U Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 11 EE G2, Intel® Core™ i3, 2,3 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 11 EE G2 Intel® Core™ i3 i3-6100U Laptop 29,5 cm (11.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black:

HP ProBook 11 EE G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.